RES 333.3ohm 1/2W 0.1% AXIAL
333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 333.3 .1% T-2 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55333R30BHEA | CMF55333R30BHEA-ND | 68P6577 |
| Product Name | RES 333.3 OHM 1/2W 0.1% AXIAL | Through Hole Resistors | Cmf-55 333.3 .1% T-2 Ea E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 333 ohms | 333 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |