Vishay Intertechnology, Inc. RES 332 OHM 1/2W 1% AXIAL CMF55332R00FKRE70

Description
RES 332ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/2W 1% AXIAL - CMF55332R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W 1% AXIAL
CMF55332R00FKRE70
RES 332 OHM 1/2W 1% AXIAL CMF55332R00FKRE70
RES 332ohm 1/2W 1% AXIAL

RES 332ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00FKRE70-ND
Through Hole Resistors CMF55332R00FKRE70-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 332 1% T-1 R36 Vishay - 68P6569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 332 1% T-1 R36 Vishay
68P6569
Cmf-55-70 332 1% T-1 R36 Vishay 68P6569
CMF-55-70 332 1% T-1 R36

CMF-55-70 332 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00FKRE70 CMF55332R00FKRE70-ND 68P6569
Product Name RES 332 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 332 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details