Vishay Intertechnology, Inc. Through Hole Resistors CMF55332R00FKR6

Description
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55332R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00FKR6-ND
Through Hole Resistors CMF55332R00FKR6-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/2W 1% AXIAL - CMF55332R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W 1% AXIAL
CMF55332R00FKR6
RES 332 OHM 1/2W 1% AXIAL CMF55332R00FKR6
RES 332ohm 1/2W 1% AXIAL

RES 332ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,332Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3582
Resistor,metal Film,332Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3582
Resistor,Metal Film,332Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,332Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00FKR6-ND CMF55332R00FKR6 41C3582
Product Name Through Hole Resistors RES 332 OHM 1/2W 1% AXIAL Resistor,metal Film,332Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details