Vishay Intertechnology, Inc. RES 332 OHM 1/2W 1% AXIAL CMF55332R00FKEK

Description
RES 332ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/2W 1% AXIAL - CMF55332R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W 1% AXIAL
CMF55332R00FKEK
RES 332 OHM 1/2W 1% AXIAL CMF55332R00FKEK
RES 332ohm 1/2W 1% AXIAL

RES 332ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00FKEK-ND
Through Hole Resistors CMF55332R00FKEK-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55332R00FKEK CMF55332R00FKEK-ND
Product Name RES 332 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details