Vishay Precision Group RES 332 OHM 1% 50PPM 1/2W CMF55332R00FHEB

Description
RES 332ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 332ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1% 50PPM 1/2W - CMF55332R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1% 50PPM 1/2W
CMF55332R00FHEB
RES 332 OHM 1% 50PPM 1/2W CMF55332R00FHEB
RES 332ohm 1% 50PPM 1/2W

RES 332ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF55332R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55332R00FHEBCT-ND
Through Hole Resistors 541-CMF55332R00FHEBCT-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55332R00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55332R00FHEBTR-ND
Through Hole Resistors 541-CMF55332R00FHEBTR-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 332 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 332 Ohm, 500 Mw, 1%; Resistance Vishay
83R8152
Resistor, Metal Film, 332 Ohm, 500 Mw, 1%; Resistance Vishay 83R8152
RESISTOR, METAL FILM, 332 OHM, 500 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 332 OHM, 500 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 332 Ohm, 500 Mw, 1%; Resistance Vishay - 68P6563 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 500 Mw, 1%; Resistance Vishay
68P6563
Metal Film Resistor, 332 Ohm, 500 Mw, 1%; Resistance Vishay 68P6563
METAL FILM RESISTOR, 332 OHM, 500 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332 OHM, 500 MW, 1%; Resistance:332ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00FHEB 541-CMF55332R00FHEBCT-ND 83R8152
Product Name RES 332 OHM 1% 50PPM 1/2W Through Hole Resistors Resistor, Metal Film, 332 Ohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details