Vishay Intertechnology, Inc. Through Hole Resistors CMF55332R00DHEB

Description
332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55332R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00DHEB-ND
Through Hole Resistors CMF55332R00DHEB-ND
332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332 OHM 1/2W .5% AXIAL - CMF55332R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W .5% AXIAL
CMF55332R00DHEB
RES 332 OHM 1/2W .5% AXIAL CMF55332R00DHEB
RES 332ohm 1/2W .5% AXIAL

RES 332ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 332 .5% T-2 Eb E3 Vishay - 68P6560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332 .5% T-2 Eb E3 Vishay
68P6560
Cmf-55 332 .5% T-2 Eb E3 Vishay 68P6560
CMF-55 332 .5% T-2 EB e3

CMF-55 332 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00DHEB-ND CMF55332R00DHEB 68P6560
Product Name Through Hole Resistors RES 332 OHM 1/2W .5% AXIAL Cmf-55 332 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details