Vishay Intertechnology, Inc. Metal Film Resistors - CMF55332R00DHBF

Description
Metal Film Resistors - Through Hole 332ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 332ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55332R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55332R00DHBF
Metal Film Resistors - CMF55332R00DHBF
Metal Film Resistors - Through Hole 332ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 332ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55332R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00DHBF-ND
Through Hole Resistors CMF55332R00DHBF-ND
332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 332 .5% T-2 B14 Vishay - 68P6559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332 .5% T-2 B14 Vishay
68P6559
Cmf-55 332 .5% T-2 B14 Vishay 68P6559
CMF-55 332 .5% T-2 B14

CMF-55 332 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00DHBF CMF55332R00DHBF-ND 68P6559
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 332 .5% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details