Vishay Intertechnology, Inc. RES 332 OHM 1/2W .1% AXIAL CMF55332R00BHBF

Description
RES 332ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/2W .1% AXIAL - CMF55332R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W .1% AXIAL
CMF55332R00BHBF
RES 332 OHM 1/2W .1% AXIAL CMF55332R00BHBF
RES 332ohm 1/2W .1% AXIAL

RES 332ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00BHBF-ND
Through Hole Resistors CMF55332R00BHBF-ND
332 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58K3480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58K3480
Resistor,metal Film,332Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58K3480
Resistor,Metal Film,332Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,332Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00BHBF CMF55332R00BHBF-ND 58K3480
Product Name RES 332 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,332Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details