Vishay Intertechnology, Inc. RES 332 OHM 1/2W .1% AXIAL CMF55332R00BEEB

Description
RES 332ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/2W .1% AXIAL - CMF55332R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/2W .1% AXIAL
CMF55332R00BEEB
RES 332 OHM 1/2W .1% AXIAL CMF55332R00BEEB
RES 332ohm 1/2W .1% AXIAL

RES 332ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332R00BEEB-ND
Through Hole Resistors CMF55332R00BEEB-ND
332 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 332 .1% T-9 Eb E3 Vishay - 68P6556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332 .1% T-9 Eb E3 Vishay
68P6556
Cmf-55 332 .1% T-9 Eb E3 Vishay 68P6556
CMF-55 332 .1% T-9 EB e3

CMF-55 332 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332R00BEEB CMF55332R00BEEB-ND 68P6556
Product Name RES 332 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 332 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details