Vishay Intertechnology, Inc. RES 332K OHM 1/2W 1% AXIAL CMF55332K00FLEA

Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W 1% AXIAL - CMF55332K00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% AXIAL
CMF55332K00FLEA
RES 332K OHM 1/2W 1% AXIAL CMF55332K00FLEA
RES 332Kohm 1/2W 1% AXIAL

RES 332Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00FLEA-ND
Through Hole Resistors CMF55332K00FLEA-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 332K 1% T-0 Ea E3 Vishay - 48P6588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K 1% T-0 Ea E3 Vishay
48P6588
Cmf-55 332K 1% T-0 Ea E3 Vishay 48P6588
CMF-55 332K 1% T-0 EA e3

CMF-55 332K 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00FLEA CMF55332K00FLEA-ND 48P6588
Product Name RES 332K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 332K 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details