Vishay Intertechnology, Inc. RES 332K OHM 1/2W 1% AXIAL CMF55332K00FLBF

Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W 1% AXIAL - CMF55332K00FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% AXIAL
CMF55332K00FLBF
RES 332K OHM 1/2W 1% AXIAL CMF55332K00FLBF
RES 332Kohm 1/2W 1% AXIAL

RES 332Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00FLBF-ND
Through Hole Resistors CMF55332K00FLBF-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C3575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C3575
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C3575
Resistor,Metal Film,3.32MOhms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.32MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00FLBF CMF55332K00FLBF-ND 41C3575
Product Name RES 332K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details