Vishay Intertechnology, Inc. RES 332K OHM 1/2W 1% AXIAL CMF55332K00FKRE

Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W 1% AXIAL - CMF55332K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% AXIAL
CMF55332K00FKRE
RES 332K OHM 1/2W 1% AXIAL CMF55332K00FKRE
RES 332Kohm 1/2W 1% AXIAL

RES 332Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00FKRE-ND
Through Hole Resistors CMF55332K00FKRE-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3572
Resistor,metal Film,332Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3572
Resistor,Metal Film,332KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,332KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00FKRE CMF55332K00FKRE-ND 41C3572
Product Name RES 332K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,332Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details