Vishay Precision Group Metal Film Resistors - CMF55332K00FHR870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55332K00FHR870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55332K00FHR870
Metal Film Resistors - CMF55332K00FHR870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 332 Kohm, +/1 Percent, 50 Ppm Vishay - 41C3568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 332 Kohm, +/1 Percent, 50 Ppm Vishay
41C3568
Cmf55, 332 Kohm, +/1 Percent, 50 Ppm Vishay 41C3568
CMF55, 332 kOhm, +/- 1 Percent, 50 ppm

CMF55, 332 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55332K00FHR870 41C3568
Product Name Metal Film Resistors - Cmf55, 332 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers