Vishay Intertechnology, Inc. RES 332K OHM 1/2W 1% AXIAL CMF55332K00FHEB70

Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W 1% AXIAL - CMF55332K00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% AXIAL
CMF55332K00FHEB70
RES 332K OHM 1/2W 1% AXIAL CMF55332K00FHEB70
RES 332Kohm 1/2W 1% AXIAL

RES 332Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00FHEB70-ND
Through Hole Resistors CMF55332K00FHEB70-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 332K 1% T-2 Eb E3 Vishay - 68P6543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 332K 1% T-2 Eb E3 Vishay
68P6543
Cmf-55-70 332K 1% T-2 Eb E3 Vishay 68P6543
CMF-55-70 332K 1% T-2 EB e3

CMF-55-70 332K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00FHEB70 CMF55332K00FHEB70-ND 68P6543
Product Name RES 332K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 332K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers