Vishay Intertechnology, Inc. Through Hole Resistors CMF55332K00FHEA

Description
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55332K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00FHEA-ND
Through Hole Resistors CMF55332K00FHEA-ND
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332K OHM 1/2W 1% AXIAL - CMF55332K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W 1% AXIAL
CMF55332K00FHEA
RES 332K OHM 1/2W 1% AXIAL CMF55332K00FHEA
RES 332Kohm 1/2W 1% AXIAL

RES 332Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 332K 1% T-2 Ea E3 Vishay - 68P6541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K 1% T-2 Ea E3 Vishay
68P6541
Cmf-55 332K 1% T-2 Ea E3 Vishay 68P6541
CMF-55 332K 1% T-2 EA e3

CMF-55 332K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00FHEA-ND CMF55332K00FHEA 68P6541
Product Name Through Hole Resistors RES 332K OHM 1/2W 1% AXIAL Cmf-55 332K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers