Vishay Intertechnology, Inc. Through Hole Resistors CMF55332K00DHEA

Description
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55332K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00DHEA-ND
Through Hole Resistors CMF55332K00DHEA-ND
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 332K OHM 1/2W .5% AXIAL - CMF55332K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .5% AXIAL
CMF55332K00DHEA
RES 332K OHM 1/2W .5% AXIAL CMF55332K00DHEA
RES 332Kohm 1/2W .5% AXIAL

RES 332Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 332K .5% T-2 Ea E3 Vishay - 68P6538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K .5% T-2 Ea E3 Vishay
68P6538
Cmf-55 332K .5% T-2 Ea E3 Vishay 68P6538
CMF-55 332K .5% T-2 EA e3

CMF-55 332K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00DHEA-ND CMF55332K00DHEA 68P6538
Product Name Through Hole Resistors RES 332K OHM 1/2W .5% AXIAL Cmf-55 332K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details