Vishay Intertechnology, Inc. RES 332K OHM 1/2W .5% AXIAL CMF55332K00DHBF

Description
RES 332Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .5% AXIAL - CMF55332K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .5% AXIAL
CMF55332K00DHBF
RES 332K OHM 1/2W .5% AXIAL CMF55332K00DHBF
RES 332Kohm 1/2W .5% AXIAL

RES 332Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00DHBF-ND
Through Hole Resistors CMF55332K00DHBF-ND
332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3555
Resistor,metal Film,332Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3555
Resistor,Metal Film,332KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,332KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00DHBF CMF55332K00DHBF-ND 41C3555
Product Name RES 332K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,332Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details