Vishay Intertechnology, Inc. Through Hole Resistors CMF55332K00CEEB

Description
332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55332K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00CEEB-ND
Through Hole Resistors CMF55332K00CEEB-ND
332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55332K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55332K00CEEB
Metal Film Resistors - CMF55332K00CEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 332K .25% T-9 Eb E3 Vishay - 68P6537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K .25% T-9 Eb E3 Vishay
68P6537
Cmf-55 332K .25% T-9 Eb E3 Vishay 68P6537
CMF-55 332K .25% T-9 EB e3

CMF-55 332K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00CEEB-ND CMF55332K00CEEB 68P6537
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 332K .25% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers