Vishay Intertechnology, Inc. RES 332K OHM 1/2W .1% AXIAL CMF55332K00BHEK

Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote
Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .1% AXIAL - CMF55332K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .1% AXIAL
CMF55332K00BHEK
RES 332K OHM 1/2W .1% AXIAL CMF55332K00BHEK
RES 332Kohm 1/2W .1% AXIAL

RES 332Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 332K .1% T-2 Ek E3 Vishay - 68P6535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K .1% T-2 Ek E3 Vishay
68P6535
Cmf-55 332K .1% T-2 Ek E3 Vishay 68P6535
CMF-55 332K .1% T-2 EK e3

CMF-55 332K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55332K00BHEK 68P6535
Product Name RES 332K OHM 1/2W .1% AXIAL Cmf-55 332K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers