Vishay Intertechnology, Inc. RES 330 OHM 1/2W 5% AXIAL CMF55330R00JNEA

Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 5% AXIAL - CMF55330R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
CMF55330R00JNEA
RES 330 OHM 1/2W 5% AXIAL CMF55330R00JNEA
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00JNEA-ND
Through Hole Resistors CMF55330R00JNEA-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 330 5% T-00 Ea E3 Vishay - 68P6530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330 5% T-00 Ea E3 Vishay
68P6530
Cmf-55 330 5% T-00 Ea E3 Vishay 68P6530
CMF-55 330 5% T-00 EA e3

CMF-55 330 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00JNEA CMF55330R00JNEA-ND 68P6530
Product Name RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 330 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details