Vishay Intertechnology, Inc. Through Hole Resistors CMF55330R00JKRE39

Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55330R00JKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00JKRE39-ND
Through Hole Resistors CMF55330R00JKRE39-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1/2W 5% AXIAL - CMF55330R00JKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
CMF55330R00JKRE39
RES 330 OHM 1/2W 5% AXIAL CMF55330R00JKRE39
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Cmf55, 330 Ohm, +/5 Percent, 100 Ppm Vishay - 41C3538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 330 Ohm, +/5 Percent, 100 Ppm Vishay
41C3538
Cmf55, 330 Ohm, +/5 Percent, 100 Ppm Vishay 41C3538
CMF55, 330 Ohm, +/- 5 Percent, 100 ppm

CMF55, 330 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00JKRE39-ND CMF55330R00JKRE39 41C3538
Product Name Through Hole Resistors RES 330 OHM 1/2W 5% AXIAL Cmf55, 330 Ohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details