Vishay Intertechnology, Inc. RES 330 OHM 1/2W 5% AXIAL CMF55330R00JKEA

Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 5% AXIAL - CMF55330R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
CMF55330R00JKEA
RES 330 OHM 1/2W 5% AXIAL CMF55330R00JKEA
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00JKEA-ND
Through Hole Resistors CMF55330R00JKEA-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 330 5% T-1 Ea E3 Vishay - 68P6523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330 5% T-1 Ea E3 Vishay
68P6523
Cmf-55 330 5% T-1 Ea E3 Vishay 68P6523
CMF-55 330 5% T-1 EA e3

CMF-55 330 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00JKEA CMF55330R00JKEA-ND 68P6523
Product Name RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 330 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers