Vishay Intertechnology, Inc. RES 330 OHM 1/2W 1% AXIAL CMF55330R00FKR6

Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 1% AXIAL - CMF55330R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% AXIAL
CMF55330R00FKR6
RES 330 OHM 1/2W 1% AXIAL CMF55330R00FKR6
RES 330ohm 1/2W 1% AXIAL

RES 330ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00FKR6-ND
Through Hole Resistors CMF55330R00FKR6-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 330 Ohm, +/1 Percent, 100 Ppm Vishay - 41C3536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 330 Ohm, +/1 Percent, 100 Ppm Vishay
41C3536
Cmf55, 330 Ohm, +/1 Percent, 100 Ppm Vishay 41C3536
CMF55, 330 Ohm, +/- 1 Percent, 100 ppm

CMF55, 330 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00FKR6 CMF55330R00FKR6-ND 41C3536
Product Name RES 330 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 330 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers