Vishay Intertechnology, Inc. RES 330 OHM 1/2W 1% AXIAL CMF55330R00FKEK

Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 1% AXIAL - CMF55330R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% AXIAL
CMF55330R00FKEK
RES 330 OHM 1/2W 1% AXIAL CMF55330R00FKEK
RES 330ohm 1/2W 1% AXIAL

RES 330ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00FKEK-ND
Through Hole Resistors CMF55330R00FKEK-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 330 1% T-1 Ek E3 Vishay - 48P6584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330 1% T-1 Ek E3 Vishay
48P6584
Cmf-55 330 1% T-1 Ek E3 Vishay 48P6584
CMF-55 330 1% T-1 EK e3

CMF-55 330 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00FKEK CMF55330R00FKEK-ND 48P6584
Product Name RES 330 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 330 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers