Vishay Intertechnology, Inc. Metal Film Resistors - CMF55330R00FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55330R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55330R00FHR6
Metal Film Resistors - CMF55330R00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55330R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00FHR6-ND
Through Hole Resistors CMF55330R00FHR6-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 330 Ohm, +/1 Percent, 50 Ppm Vishay - 41C3530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 330 Ohm, +/1 Percent, 50 Ppm Vishay
41C3530
Cmf55, 330 Ohm, +/1 Percent, 50 Ppm Vishay 41C3530
CMF55, 330 Ohm, +/- 1 Percent, 50 ppm

CMF55, 330 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00FHR6 CMF55330R00FHR6-ND 41C3530
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 330 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details