Vishay Precision Group RES 330 OHM 1/2W 1% AXIAL CMF55330R00FHEK

Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 1% AXIAL - CMF55330R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% AXIAL
CMF55330R00FHEK
RES 330 OHM 1/2W 1% AXIAL CMF55330R00FHEK
RES 330ohm 1/2W 1% AXIAL

RES 330ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF330HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF330HA-ND
Through Hole Resistors CMF330HA-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 330 Ohm, 500 Mw, 1%; Resistance Vishay - 68P6510 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 500 Mw, 1%; Resistance Vishay
68P6510
Metal Film Resistor, 330 Ohm, 500 Mw, 1%; Resistance Vishay 68P6510
METAL FILM RESISTOR, 330 OHM, 500 MW, 1%; Resistance:330ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 500 MW, 1%; Resistance:330ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistors - Through Hole 1/2W 330ohms 1% - 873-CMF55330R00FHEK - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/2W 330ohms 1%
873-CMF55330R00FHEK
Metal Film Resistors - Through Hole 1/2W 330ohms 1% 873-CMF55330R00FHEK
Metal Film Resistors - Through Hole 1/2W 330ohms 1%

Metal Film Resistors - Through Hole 1/2W 330ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55330R00FHEK CMF330HA-ND 68P6510 873-CMF55330R00FHEK
Product Name RES 330 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 330 Ohm, 500 Mw, 1%; Resistance Vishay Metal Film Resistors - Through Hole 1/2W 330ohms 1%
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details