Vishay Intertechnology, Inc. RES 330 OHM 1/2W 1% AXIAL CMF55330R00FHEB

Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 1% AXIAL - CMF55330R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% AXIAL
CMF55330R00FHEB
RES 330 OHM 1/2W 1% AXIAL CMF55330R00FHEB
RES 330ohm 1/2W 1% AXIAL

RES 330ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00FHEB-ND
Through Hole Resistors CMF55330R00FHEB-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 330 1% T-2 Eb E3 Vishay - 68P6509 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330 1% T-2 Eb E3 Vishay
68P6509
Cmf-55 330 1% T-2 Eb E3 Vishay 68P6509
CMF-55 330 1% T-2 EB e3

CMF-55 330 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00FHEB CMF55330R00FHEB-ND 68P6509
Product Name RES 330 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 330 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details