Vishay Intertechnology, Inc. RES 330 OHM 1/2W 1% AXIAL CMF55330R00FEBF

Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 1% AXIAL - CMF55330R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 1% AXIAL
CMF55330R00FEBF
RES 330 OHM 1/2W 1% AXIAL CMF55330R00FEBF
RES 330ohm 1/2W 1% AXIAL

RES 330ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00FEBF-ND
Through Hole Resistors CMF55330R00FEBF-ND
330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55330R00FEBF CMF55330R00FEBF-ND
Product Name RES 330 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details