Vishay Intertechnology, Inc. RES 330 OHM 1/2W 0.1% AXIAL CMF55330R00BER6

Description
RES 330ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 0.1% AXIAL - CMF55330R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 0.1% AXIAL
CMF55330R00BER6
RES 330 OHM 1/2W 0.1% AXIAL CMF55330R00BER6
RES 330ohm 1/2W 0.1% AXIAL

RES 330ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330R00BER6-ND
Through Hole Resistors CMF55330R00BER6-ND
330 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 330 .1% T-9 Re6 Vishay - 68P6507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330 .1% T-9 Re6 Vishay
68P6507
Cmf-55 330 .1% T-9 Re6 Vishay 68P6507
CMF-55 330 .1% T-9 RE6

CMF-55 330 .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330R00BER6 CMF55330R00BER6-ND 68P6507
Product Name RES 330 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 330 .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details