Vishay Intertechnology, Inc. Through Hole Resistors CMF55330K00GLEB

Description
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55330K00GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330K00GLEB-ND
Through Hole Resistors CMF55330K00GLEB-ND
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330K OHM 1/2W 2% AXIAL - CMF55330K00GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/2W 2% AXIAL
CMF55330K00GLEB
RES 330K OHM 1/2W 2% AXIAL CMF55330K00GLEB
RES 330Kohm 1/2W 2% AXIAL

RES 330Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 330K 2% T-0 Eb E3 Vishay - 68P6499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330K 2% T-0 Eb E3 Vishay
68P6499
Cmf-55 330K 2% T-0 Eb E3 Vishay 68P6499
CMF-55 330K 2% T-0 EB e3

CMF-55 330K 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330K00GLEB-ND CMF55330K00GLEB 68P6499
Product Name Through Hole Resistors RES 330K OHM 1/2W 2% AXIAL Cmf-55 330K 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details