Vishay Intertechnology, Inc. RES 330K OHM 1/2W 1% AXIAL CMF55330K00FHEK

Description
RES 330Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/2W 1% AXIAL - CMF55330K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/2W 1% AXIAL
CMF55330K00FHEK
RES 330K OHM 1/2W 1% AXIAL CMF55330K00FHEK
RES 330Kohm 1/2W 1% AXIAL

RES 330Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55330K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330K00FHEK-ND
Through Hole Resistors CMF55330K00FHEK-ND
330 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55330K00FHEK CMF55330K00FHEK-ND
Product Name RES 330K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers