Vishay Intertechnology, Inc. Through Hole Resistors CMF55330K00BHBF

Description
330 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55330K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55330K00BHBF-ND
Through Hole Resistors CMF55330K00BHBF-ND
330 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55330K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55330K00BHBF
Metal Film Resistors - CMF55330K00BHBF
Metal Film Resistors - Through Hole CMF-55 330K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 330K .1% T-2 B14

Supplier's Site
Cmf-55 330K .1% T-2 B14 Vishay - 68P6495 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 330K .1% T-2 B14 Vishay
68P6495
Cmf-55 330K .1% T-2 B14 Vishay 68P6495
CMF-55 330K .1% T-2 B14

CMF-55 330K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55330K00BHBF-ND CMF55330K00BHBF 68P6495
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 330K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details