Vishay Intertechnology, Inc. RES 32.8 OHM 1/2W .1% AXIAL CMF5532R800BHBF

Description
RES 32.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.8 OHM 1/2W .1% AXIAL - CMF5532R800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8 OHM 1/2W .1% AXIAL
CMF5532R800BHBF
RES 32.8 OHM 1/2W .1% AXIAL CMF5532R800BHBF
RES 32.8ohm 1/2W .1% AXIAL

RES 32.8ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532R800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R800BHBF-ND
Through Hole Resistors CMF5532R800BHBF-ND
32.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5532R800BHBF CMF5532R800BHBF-ND
Product Name RES 32.8 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.8 ohms 32.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details