Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R400FKEB70

Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532R400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400FKEB70-ND
Through Hole Resistors CMF5532R400FKEB70-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4 OHM 1/2W 1% AXIAL - CMF5532R400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W 1% AXIAL
CMF5532R400FKEB70
RES 32.4 OHM 1/2W 1% AXIAL CMF5532R400FKEB70
RES 32.4ohm 1/2W 1% AXIAL

RES 32.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 32.4 1% T-1 Eb E3 Vishay - 68P6359 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4 1% T-1 Eb E3 Vishay
68P6359
Cmf-55-70 32.4 1% T-1 Eb E3 Vishay 68P6359
CMF-55-70 32.4 1% T-1 EB e3

CMF-55-70 32.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400FKEB70-ND CMF5532R400FKEB70 68P6359
Product Name Through Hole Resistors RES 32.4 OHM 1/2W 1% AXIAL Cmf-55-70 32.4 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details