Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R400FHR6

Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532R400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400FHR6-ND
Through Hole Resistors CMF5532R400FHR6-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5532R400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5532R400FHR6
Metal Film Resistors - CMF5532R400FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3386
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3386
Resistor,Metal Film,32.4Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32.4Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400FHR6-ND CMF5532R400FHR6 41C3386
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details