Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R400FHEB

Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF32.4HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF32.4HFCT-ND
Through Hole Resistors CMF32.4HFCT-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF32.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF32.4HFTR-ND
Through Hole Resistors CMF32.4HFTR-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4 OHM 1/2W 1% AXIAL - CMF5532R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W 1% AXIAL
CMF5532R400FHEB
RES 32.4 OHM 1/2W 1% AXIAL CMF5532R400FHEB
RES 32.4ohm 1/2W 1% AXIAL

RES 32.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 32.4 1% T-2 Eb E3 Vishay - 68P6356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4 1% T-2 Eb E3 Vishay
68P6356
Cmf-55 32.4 1% T-2 Eb E3 Vishay 68P6356
CMF-55 32.4 1% T-2 EB e3

CMF-55 32.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF32.4HFCT-ND CMF5532R400FHEB 68P6356
Product Name Through Hole Resistors RES 32.4 OHM 1/2W 1% AXIAL Cmf-55 32.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details