Vishay Intertechnology, Inc. RES 32.4 OHM 1/2W 1% AXIAL CMF5532R400FHBF

Description
RES 32.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/2W 1% AXIAL - CMF5532R400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W 1% AXIAL
CMF5532R400FHBF
RES 32.4 OHM 1/2W 1% AXIAL CMF5532R400FHBF
RES 32.4ohm 1/2W 1% AXIAL

RES 32.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532R400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400FHBF-ND
Through Hole Resistors CMF5532R400FHBF-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3385
Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3385
Resistor,Metal Film,32.4Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32.4Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400FHBF CMF5532R400FHBF-ND 41C3385
Product Name RES 32.4 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,32.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details