Vishay Intertechnology, Inc. RES 32.4 OHM 1/2W .5% AXIAL CMF5532R400DHR6

Description
RES 32.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/2W .5% AXIAL - CMF5532R400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W .5% AXIAL
CMF5532R400DHR6
RES 32.4 OHM 1/2W .5% AXIAL CMF5532R400DHR6
RES 32.4ohm 1/2W .5% AXIAL

RES 32.4ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532R400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400DHR6-ND
Through Hole Resistors CMF5532R400DHR6-ND
32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3381
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3381
Resistor,Metal Film,32.4Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32.4Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400DHR6 CMF5532R400DHR6-ND 41C3381
Product Name RES 32.4 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers