Vishay Intertechnology, Inc. RES 32.4 OHM 1/2W .5% AXIAL CMF5532R400DHEA

Description
RES 32.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/2W .5% AXIAL - CMF5532R400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W .5% AXIAL
CMF5532R400DHEA
RES 32.4 OHM 1/2W .5% AXIAL CMF5532R400DHEA
RES 32.4ohm 1/2W .5% AXIAL

RES 32.4ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532R400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400DHEA-ND
Through Hole Resistors CMF5532R400DHEA-ND
32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.4 .5% T-2 Ea E3 Vishay - 68P6352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4 .5% T-2 Ea E3 Vishay
68P6352
Cmf-55 32.4 .5% T-2 Ea E3 Vishay 68P6352
CMF-55 32.4 .5% T-2 EA e3

CMF-55 32.4 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400DHEA CMF5532R400DHEA-ND 68P6352
Product Name RES 32.4 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 32.4 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details