Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R400DHBF

Description
32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400DHBF-ND
Through Hole Resistors CMF5532R400DHBF-ND
32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5532R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5532R400DHBF
Metal Film Resistors - CMF5532R400DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3380
Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3380
Resistor,Metal Film,32.4Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32.4Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400DHBF-ND CMF5532R400DHBF 41C3380
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,32.4Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details