Vishay Intertechnology, Inc. RES 32 OHM 1/2W 0.1% AXIAL CMF5532R000BHEK

Description
RES 32ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 32ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 1/2W 0.1% AXIAL - CMF5532R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 1/2W 0.1% AXIAL
CMF5532R000BHEK
RES 32 OHM 1/2W 0.1% AXIAL CMF5532R000BHEK
RES 32ohm 1/2W 0.1% AXIAL

RES 32ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R000BHEK-ND
Through Hole Resistors CMF5532R000BHEK-ND
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32 .1% T-2 Ek E3 Vishay - 68P6349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32 .1% T-2 Ek E3 Vishay
68P6349
Cmf-55 32 .1% T-2 Ek E3 Vishay 68P6349
CMF-55 32 .1% T-2 EK e3

CMF-55 32 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R000BHEK CMF5532R000BHEK-ND 68P6349
Product Name RES 32 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 32 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details