Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R000BEEB

Description
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R000BEEB-ND
Through Hole Resistors CMF5532R000BEEB-ND
32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32 OHM 1/2W .1% AXIAL - CMF5532R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 1/2W .1% AXIAL
CMF5532R000BEEB
RES 32 OHM 1/2W .1% AXIAL CMF5532R000BEEB
RES 32ohm 1/2W .1% AXIAL

RES 32ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 32 .1% T-9 Eb E3 Vishay - 68P6347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32 .1% T-9 Eb E3 Vishay
68P6347
Cmf-55 32 .1% T-9 Eb E3 Vishay 68P6347
CMF-55 32 .1% T-9 EB e3

CMF-55 32 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R000BEEB-ND CMF5532R000BEEB 68P6347
Product Name Through Hole Resistors RES 32 OHM 1/2W .1% AXIAL Cmf-55 32 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32 ohms 32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details