Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K800BER670

Description
32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K800BER670-ND
Through Hole Resistors CMF5532K800BER670-ND
32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.8K OHM 1/2W .1% AXIAL - CMF5532K800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8K OHM 1/2W .1% AXIAL
CMF5532K800BER670
RES 32.8K OHM 1/2W .1% AXIAL CMF5532K800BER670
RES 32.8Kohm 1/2W .1% AXIAL

RES 32.8Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,328Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,328Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3367
Resistor,metal Film,328Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3367
Resistor,Metal Film,328KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,328KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K800BER670-ND CMF5532K800BER670 41C3367
Product Name Through Hole Resistors RES 32.8K OHM 1/2W .1% AXIAL Resistor,metal Film,328Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details