Vishay Intertechnology, Inc. Metal Film Resistors - CMF5532K800BEEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5532K800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5532K800BEEB70
Metal Film Resistors - CMF5532K800BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5532K800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K800BEEB70-ND
Through Hole Resistors CMF5532K800BEEB70-ND
32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 32.8K .1% T-9 Eb E3 Vishay - 68P6344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.8K .1% T-9 Eb E3 Vishay
68P6344
Cmf-55-70 32.8K .1% T-9 Eb E3 Vishay 68P6344
CMF-55-70 32.8K .1% T-9 EB e3

CMF-55-70 32.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K800BEEB70 CMF5532K800BEEB70-ND 68P6344
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 32.8K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details