Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKRE70

Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FKRE70
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKRE70
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FKRE70-ND
Through Hole Resistors CMF5532K400FKRE70-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 32.4K 1% T-1 R36 Vishay - 68P6331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4K 1% T-1 R36 Vishay
68P6331
Cmf-55-70 32.4K 1% T-1 R36 Vishay 68P6331
CMF-55-70 32.4K 1% T-1 R36

CMF-55-70 32.4K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FKRE70 CMF5532K400FKRE70-ND 68P6331
Product Name RES 32.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 32.4K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details