Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K400FKR670

Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FKR670-ND
Through Hole Resistors CMF5532K400FKR670-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FKR670
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKR670
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 32.4K 1% T-1 Re6 Vishay - 68P6332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4K 1% T-1 Re6 Vishay
68P6332
Cmf-55-70 32.4K 1% T-1 Re6 Vishay 68P6332
CMF-55-70 32.4K 1% T-1 RE6

CMF-55-70 32.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FKR670-ND CMF5532K400FKR670 68P6332
Product Name Through Hole Resistors RES 32.4K OHM 1/2W 1% AXIAL Cmf-55-70 32.4K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details