Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K400FHEK

Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FHEK-ND
Through Hole Resistors CMF5532K400FHEK-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5532K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5532K400FHEK
Metal Film Resistors - CMF5532K400FHEK
Metal Film Resistors - Through Hole 1/4watt 32.4Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 32.4Kohms 1%

Supplier's Site
Cmf-55 32.4K 1% T-2 Ek E3 Vishay - 68P6328 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K 1% T-2 Ek E3 Vishay
68P6328
Cmf-55 32.4K 1% T-2 Ek E3 Vishay 68P6328
CMF-55 32.4K 1% T-2 EK e3

CMF-55 32.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FHEK-ND CMF5532K400FHEK 68P6328
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 32.4K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details