Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FEBF

Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FEBF
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FEBF
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FEBF-ND
Through Hole Resistors CMF5532K400FEBF-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C3349
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C3349
Resistor,Metal Film,324KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,324KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FEBF CMF5532K400FEBF-ND 41C3349
Product Name RES 32.4K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details