Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K400DHEB

Description
32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400DHEB-ND
Through Hole Resistors CMF5532K400DHEB-ND
32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4K OHM 1/2W .5% AXIAL - CMF5532K400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W .5% AXIAL
CMF5532K400DHEB
RES 32.4K OHM 1/2W .5% AXIAL CMF5532K400DHEB
RES 32.4Kohm 1/2W .5% AXIAL

RES 32.4Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 32.4K .5% T-2 Eb E3 Vishay - 68P6324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K .5% T-2 Eb E3 Vishay
68P6324
Cmf-55 32.4K .5% T-2 Eb E3 Vishay 68P6324
CMF-55 32.4K .5% T-2 EB e3

CMF-55 32.4K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400DHEB-ND CMF5532K400DHEB 68P6324
Product Name Through Hole Resistors RES 32.4K OHM 1/2W .5% AXIAL Cmf-55 32.4K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details