Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W .5% AXIAL CMF5532K400DHEA

Description
RES 32.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W .5% AXIAL - CMF5532K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W .5% AXIAL
CMF5532K400DHEA
RES 32.4K OHM 1/2W .5% AXIAL CMF5532K400DHEA
RES 32.4Kohm 1/2W .5% AXIAL

RES 32.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400DHEA-ND
Through Hole Resistors CMF5532K400DHEA-ND
32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5532K400DHEA CMF5532K400DHEA-ND
Product Name RES 32.4K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers